CAP1298-1-SL
CAP1298-1-SL
Active
Description:  8-CHANNEL CAPACITIVE TOUCH SENSO
Manufacturer:  Microchip Technology
History Price: $1.23000
In Stock: 42900
CAP1298-1-SL vs CAP1208-1-SL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Buttons
Buttons
Proximity Detection
Yes
No
Number of Inputs
8
8
LED Driver Channels
-
-
Interface
I2C, SMBus
I2C, SMBus
Resolution
8 b
8 b
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Current - Supply
750μA
750μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC