Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Microchip Technology CAP1206-1-SL-TR
CAP1206-1-SL-TR
Active
Interface - Sensor, Capacitive Touch
Description:
IC TOUCH SENSOR CAP 6CH 14SOIC
Manufacturer:
Microchip Technology
Datasheet:
CAP1206-1-SL-TR Datasheet
History Price: $0.88000
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CAP1206-1-SL-TR vs CAP1206-1-SL
Part No
CAP1206-1-SL-TR
CAP1206-1-SL
Category
Interface - Sensor, Capacitive Touch
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Buttons
Buttons
Proximity Detection
No
No
Number of Inputs
6
6
LED Driver Channels
-
-
Interface
I2C, SMBus
I2C, SMBus
Resolution
8 b
8 b
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Current - Supply
750μA
750μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC