Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Microchip Technology CAP1203-1-SN
CAP1203-1-SN
Active
Interface - Sensor, Capacitive Touch
Description:
3-CHANNEL CAPACITIVE TOUCH SENSO
Manufacturer:
Microchip Technology
Datasheet:
CAP1203-1-SN Datasheet
History Price: $0.70000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CAP1203-1-SN vs CAP1208-1-A4-TR
Part No
CAP1203-1-SN
CAP1208-1-A4-TR
Category
Interface - Sensor, Capacitive Touch
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Buttons
Buttons
Proximity Detection
No
No
Number of Inputs
3
8
LED Driver Channels
-
-
Interface
I2C, SMBus
I2C, SMBus
Resolution
8 b
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Current - Supply
750μA
500μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
16-QFN (3x3)