CAP1126-1-AP-TR
CAP1126-1-AP-TR
Active
Description:  IC TOUCH SENSOR/LED DRVR 16QFN
Manufacturer:  Microchip Technology
History Price: $1.27000
In Stock: 39800
CAP1126-1-AP-TR vs CAP1203-1-SN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Buttons
Buttons
Proximity Detection
Yes
No
Number of Inputs
6
3
LED Driver Channels
2
-
Interface
I2C, SMBus, SPI
I2C, SMBus
Resolution
-
8 b
Voltage - Supply
3V ~ 3.6V
3V ~ 5.5V
Current - Supply
500μA
750μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QFN (4x4)
8-SOIC