☰
CA5260E
CA5260E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA5260E Datasheet
History Price: $1.87000
In Stock: 49345
CA5260E vs CA5130AE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
5V/μs
30V/μs
Gain Bandwidth Product
3 MHz
-
-3db Bandwidth
-
50 kHz
Current - Input Bias
-
5 pA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.8mA (x2 Channels)
10mA
Current - Output / Channel
2.2 mA
22 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP