☰
CA5160E
CA5160E
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA5160E Datasheet
History Price: $0.75000
In Stock: 44755
CA5160E vs CA5130E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Push-Pull
Slew Rate
10V/μs
30V/μs
Gain Bandwidth Product
4 MHz
-
-3db Bandwidth
-
50 kHz
Current - Input Bias
5 pA
5 pA
Voltage - Input Offset
6 mV
8 mV
Current - Supply
10mA
10mA
Current - Output / Channel
45 mA
22 mA
Voltage - Supply Span (Min)
5 V
-
Voltage - Supply Span (Max)
16 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP