CA3493T
CA3493T
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   CA3493T Datasheet
History Price: $1.58000
In Stock: 12700
CA3493T vs CA3420E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.25V/μs
0.5V/μs
Gain Bandwidth Product
1.2 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
0.05 pA
Voltage - Input Offset
300 μV
5 mV
Current - Supply
2.3mA
450μA
Current - Output / Channel
7 mA
2.6 mA
Voltage - Supply Span (Min)
36 V
2 V
Voltage - Supply Span (Max)
36 V
20 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP