CA3493T
CA3493T
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   CA3493T Datasheet
History Price: $1.58000
In Stock: 12700
CA3493T vs CA3140AT/B
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.25V/μs
9V/μs
Gain Bandwidth Product
1.2 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
-
Voltage - Input Offset
300 μV
2 mV
Current - Supply
2.3mA
4mA
Current - Output / Channel
7 mA
40 mA
Voltage - Supply Span (Min)
36 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8