CA3493E
CA3493E
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3493E Datasheet
History Price: $0.67000
In Stock: 31600
CA3493E vs CA3440M
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.25V/μs
0.3V/μs
Gain Bandwidth Product
1.2 MHz
63 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
10 pA
Voltage - Input Offset
300 μV
5 mV
Current - Supply
2.3mA
10μA
Current - Output / Channel
7 mA
15 mA
Voltage - Supply Span (Min)
36 V
5 V
Voltage - Supply Span (Max)
36 V
15 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC