Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3493E
CA3493E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
CA3493E Datasheet
History Price: $0.67000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3493E vs CA3280E
Part No
CA3493E
CA3280E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.25V/μs
125V/μs
Gain Bandwidth Product
1.2 MHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
1.8 μA
Voltage - Input Offset
300 μV
800 μV
Current - Supply
2.3mA
2mA (x2 Channels)
Current - Output / Channel
7 mA
410 μA
Voltage - Supply Span (Min)
36 V
4 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP