☰
CA3493AS
CA3493AS
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA3493AS Datasheet
History Price: $2.33000
In Stock: 35575
CA3493AS vs CA3140E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.25V/μs
9V/μs
Gain Bandwidth Product
1.2 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 nA
10 pA
Voltage - Input Offset
140 μV
5 mV
Current - Supply
2.3mA
4mA
Current - Output / Channel
7 mA
40 mA
Voltage - Supply Span (Min)
36 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-25 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP