☰
CA3493AS
CA3493AS
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA3493AS Datasheet
History Price: $2.33000
In Stock: 35575
CA3493AS vs CA30003
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
0.25V/μs
-
Gain Bandwidth Product
1.2 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 nA
-
Voltage - Input Offset
140 μV
-
Current - Supply
2.3mA
-
Current - Output / Channel
7 mA
-
Voltage - Supply Span (Min)
36 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-