Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3440S
CA3440S
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Harris Corporation
Datasheet:
CA3440S Datasheet
History Price: $1.31000
In Stock: 34045
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3440S vs CA3075
Part No
CA3440S
CA3075
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Audio
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.3V/μs
-
Gain Bandwidth Product
63 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 pA
-
Voltage - Input Offset
5 mV
-
Current - Supply
10μA
-
Current - Output / Channel
15 mA
-
Voltage - Supply Span (Min)
5 V
-
Voltage - Supply Span (Max)
15 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-