Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3440M
CA3440M
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Harris Corporation
Datasheet:
CA3440M Datasheet
History Price: $0.25000
In Stock: 5760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3440M vs CA3080E
Part No
CA3440M
CA3080E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
1
Output Type
-
Push-Pull
Slew Rate
0.3V/μs
75V/μs
Gain Bandwidth Product
63 kHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
2 μA
Voltage - Input Offset
5 mV
400 μV
Current - Supply
10μA
1mA
Current - Output / Channel
15 mA
650 μA
Voltage - Supply Span (Min)
5 V
4 V
Voltage - Supply Span (Max)
15 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP