☰
CA3440M
CA3440M
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA3440M Datasheet
History Price: $0.25000
In Stock: 5760
CA3440M vs CA3060BD
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
3
Output Type
-
-
Slew Rate
0.3V/μs
-
Gain Bandwidth Product
63 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 pA
5 mA
Voltage - Input Offset
5 mV
5 mV
Current - Supply
10μA
-
Current - Output / Channel
15 mA
-
Voltage - Supply Span (Min)
5 V
-
Voltage - Supply Span (Max)
15 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-CERDIP