CA3440E
CA3440E
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3440E Datasheet
History Price: $0.25000
In Stock: 26100
CA3440E vs CA3440T
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
0.3V/μs
Gain Bandwidth Product
-
63 kHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
10 pA
Voltage - Input Offset
-
5 mV
Current - Supply
-
10μA
Current - Output / Channel
-
15 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
15 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8