CA3420EZ
CA3420EZ
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3420EZ Datasheet
History Price: $8.53000
In Stock: 13900
CA3420EZ vs CA3177E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
0.05 pA
15 μA
Voltage - Input Offset
5 mV
100 mV
Current - Supply
450μA
3mA
Current - Output / Channel
2.6 mA
-
Voltage - Supply Span (Min)
2 V
30 V
Voltage - Supply Span (Max)
20 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP