Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics CA3420EZ
CA3420EZ
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Renesas Electronics
Datasheet:
CA3420EZ Datasheet
History Price: $8.53000
In Stock: 13900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3420EZ vs CA3160T
Part No
CA3420EZ
CA3160T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Rochester Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.5V/μs
10V/μs
Gain Bandwidth Product
500 kHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.05 pA
5 pA
Voltage - Input Offset
5 mV
6 mV
Current - Supply
450μA
10mA
Current - Output / Channel
2.6 mA
22 mA
Voltage - Supply Span (Min)
2 V
5 V
Voltage - Supply Span (Max)
20 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8