CA3420E
CA3420E
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3420E Datasheet
History Price: Obsolete
In Stock: 1700
CA3420E vs CA3140AT/B
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.5V/μs
9V/μs
Gain Bandwidth Product
500 kHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.05 pA
-
Voltage - Input Offset
5 mV
2 mV
Current - Supply
450μA
4mA
Current - Output / Channel
2.6 mA
40 mA
Voltage - Supply Span (Min)
2 V
4 V
Voltage - Supply Span (Max)
20 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8