CA3410E
CA3410E
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3410E Datasheet
History Price: $0.89000
In Stock: 20600
CA3410E vs CA3260AEZ
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
CMOS
Number of Circuits
4
2
Output Type
-
-
Slew Rate
1.5V/μs
10V/μs
Gain Bandwidth Product
5.4 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
5 pA
Voltage - Input Offset
8 mV
2 mV
Current - Supply
8mA
9mA (x2 Channels)
Current - Output / Channel
35 mA
22 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
16 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
8-PDIP