CA3306M96
CA3306M96
Active
Description:  ADC, FLASH METHOD, 6-BIT
Manufacturer:  Intersil
Datasheet:   CA3306M96 Datasheet
History Price: $6.27000
In Stock: 9300
CA3306M96 vs CA3310AE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
6
10
Sampling Rate (Per Second)
15M
80k
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Parallel
Parallel
Configuration
ADC
-
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Flash
-
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 8V
3V ~ 6V
Voltage - Supply, Digital
3V ~ 8V
3V ~ 6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
24-PDIP
Mounting Type
Surface Mount
Through Hole