CA3306CM
CA3306CM
Active
Description:  A/D CONVERTER, FLASH METHOD, 6 B
Manufacturer:  Harris Corporation
Datasheet:   CA3306CM Datasheet
History Price: $5.09000
In Stock: 34900
CA3306CM vs CA3310E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
6
10
Sampling Rate (Per Second)
10MHz
80k
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
Parallel
Parallel
Configuration
ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
-
Architecture
Flash
-
Reference Type
External
-
Voltage - Supply, Analog
3V ~ 8V
-
Voltage - Supply, Digital
3V ~ 8V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
24-DIP
Mounting Type
Surface Mount
Through Hole