Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Harris Corporation CA3306CM
CA3306CM
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
A/D CONVERTER, FLASH METHOD, 6 B
Manufacturer:
Harris Corporation
Datasheet:
CA3306CM Datasheet
History Price: $5.09000
In Stock: 34900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3306CM vs CA3310D
Part No
CA3306CM
CA3310D
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
6
10
Sampling Rate (Per Second)
10MHz
80k
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Parallel
Parallel
Configuration
ADC
-
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Flash
-
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 8V
3V ~ 6V
Voltage - Supply, Digital
3V ~ 8V
3V ~ 6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
24-SBDIP
Mounting Type
Surface Mount
Through Hole