CA3306CM
CA3306CM
Active
Description:  A/D CONVERTER, FLASH METHOD, 6 B
Manufacturer:  Harris Corporation
Datasheet:   CA3306CM Datasheet
History Price: $5.09000
In Stock: 34900
CA3306CM vs CA3304AE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
6
4
Sampling Rate (Per Second)
10MHz
25M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Parallel
Parallel
Configuration
ADC
ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 8V
3V ~ 7.5V
Voltage - Supply, Digital
3V ~ 8V
3V ~ 7.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
16-PDIP
Mounting Type
Surface Mount
Through Hole