CA3304AE
CA3304AE
Active
Description:  4-BIT 25 MSPS FLASH ADC
Manufacturer:  Harris Corporation
Datasheet:   CA3304AE Datasheet
History Price: $4.97000
In Stock: 22700
CA3304AE vs CA3310E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
4
10
Sampling Rate (Per Second)
25M
80k
Number of Inputs
1
-
Input Type
Single Ended
-
Data Interface
Parallel
Parallel
Configuration
ADC
-
Ratio - S/H:ADC
0:1
-
Number of A/D Converters
1
-
Architecture
Flash
-
Reference Type
External
-
Voltage - Supply, Analog
3V ~ 7.5V
-
Voltage - Supply, Digital
3V ~ 7.5V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-PDIP
24-DIP
Mounting Type
Through Hole
Through Hole