Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Harris Corporation CA3304AE
CA3304AE
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
4-BIT 25 MSPS FLASH ADC
Manufacturer:
Harris Corporation
Datasheet:
CA3304AE Datasheet
History Price: $4.97000
In Stock: 22700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3304AE vs CA3310D
Part No
CA3304AE
CA3310D
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
4
10
Sampling Rate (Per Second)
25M
80k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
ADC
-
Ratio - S/H:ADC
0:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
-
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 7.5V
3V ~ 6V
Voltage - Supply, Digital
3V ~ 7.5V
3V ~ 6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
16-PDIP
24-SBDIP
Mounting Type
Through Hole
Through Hole