CA3304AE
CA3304AE
Active
Description:  4-BIT 25 MSPS FLASH ADC
Manufacturer:  Harris Corporation
Datasheet:   CA3304AE Datasheet
History Price: $4.97000
In Stock: 22700
CA3304AE vs CA3306M96
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
4
6
Sampling Rate (Per Second)
25M
15M
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
Parallel
Parallel
Configuration
ADC
ADC
Ratio - S/H:ADC
0:1
-
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 7.5V
3V ~ 8V
Voltage - Supply, Digital
3V ~ 7.5V
3V ~ 8V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount