Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics CA3280E
CA3280E
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP TRANSCOND 2 CIRC 16DIP
Manufacturer:
Renesas Electronics
Datasheet:
CA3280E Datasheet
History Price: Obsolete
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3280E vs CA3140T
Part No
CA3280E
CA3140T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Rochester Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
125V/μs
9V/μs
Gain Bandwidth Product
9 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
1.8 μA
-
Voltage - Input Offset
800 μV
5 mV
Current - Supply
2mA (x2 Channels)
4mA
Current - Output / Channel
410 μA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
16-PDIP
TO-99-8