☰
CA3260W
CA3260W
Obsolete
Description:  IC CMOS 2 CIRCUIT WAFER
Manufacturer:  Renesas Electronics
Datasheet:   CA3260W Datasheet
History Price: Obsolete
In Stock: 26395
CA3260W vs CA3280E
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
CMOS
Transconductance
Number of Circuits
2
2
Output Type
-
-
Slew Rate
10V/μs
125V/μs
Gain Bandwidth Product
4 MHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
1.8 μA
Voltage - Input Offset
6 mV
800 μV
Current - Supply
9mA (x2 Channels)
2mA (x2 Channels)
Current - Output / Channel
22 mA
410 μA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
Die
16-DIP (0.300", 7.62mm)
Supplier Device Package
Wafer
16-PDIP