Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics CA3260W
CA3260W
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT WAFER
Manufacturer:
Renesas Electronics
Datasheet:
CA3260W Datasheet
History Price: Obsolete
In Stock: 26395
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3260W vs CA3080E
Part No
CA3260W
CA3080E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
CMOS
Transconductance
Number of Circuits
2
1
Output Type
-
Push-Pull
Slew Rate
10V/μs
75V/μs
Gain Bandwidth Product
4 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
2 μA
Voltage - Input Offset
6 mV
400 μV
Current - Supply
9mA (x2 Channels)
1mA
Current - Output / Channel
22 mA
650 μA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
Die
8-DIP (0.300", 7.62mm)
Supplier Device Package
Wafer
8-PDIP