Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics CA3260AEZ
CA3260AEZ
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8DIP
Manufacturer:
Renesas Electronics
Datasheet:
CA3260AEZ Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3260AEZ vs CA3493E
Part No
CA3260AEZ
CA3493E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
10V/μs
0.25V/μs
Gain Bandwidth Product
4 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
20 nA
Voltage - Input Offset
2 mV
300 μV
Current - Supply
9mA (x2 Channels)
2.3mA
Current - Output / Channel
22 mA
7 mA
Voltage - Supply Span (Min)
4 V
36 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP