CA3260AEZ
CA3260AEZ
Discontinued
Description:  IC CMOS 2 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3260AEZ Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21800
CA3260AEZ vs CA3440E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
10V/μs
-
Gain Bandwidth Product
4 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
5 pA
10 pA
Voltage - Input Offset
2 mV
-
Current - Supply
9mA (x2 Channels)
-
Current - Output / Channel
22 mA
-
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
16 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP