☰
CA3260AE
CA3260AE
Active
Description:  IC CMOS 2 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3260AE Datasheet
History Price: $4.69000
In Stock: 46040
CA3260AE vs CA3410E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
10V/μs
1.5V/μs
Gain Bandwidth Product
4 MHz
5.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
10 pA
Voltage - Input Offset
2 mV
8 mV
Current - Supply
9mA (x2 Channels)
8mA
Current - Output / Channel
22 mA
35 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP