Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3260AE
CA3260AE
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
CA3260AE Datasheet
History Price: $4.69000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3260AE vs CA3260E
Part No
CA3260AE
CA3260E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
2
Output Type
-
-
Slew Rate
10V/μs
10V/μs
Gain Bandwidth Product
4 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
-
Voltage - Input Offset
2 mV
6 mV
Current - Supply
9mA (x2 Channels)
9mA (x2 Channels)
Current - Output / Channel
22 mA
45 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP