CA3240E
CA3240E
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3240E Datasheet
History Price: Obsolete
In Stock: 35200
CA3240E vs CA3420EZ
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
9V/μs
0.5V/μs
Gain Bandwidth Product
4.5 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
0.05 pA
Voltage - Input Offset
5 mV
5 mV
Current - Supply
8mA (x2 Channels)
450μA
Current - Output / Channel
40 mA
2.6 mA
Voltage - Supply Span (Min)
4 V
2 V
Voltage - Supply Span (Max)
36 V
20 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP