CA3240AEZ
CA3240AEZ
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3240AEZ Datasheet
History Price: $6.31000
In Stock: 23000
CA3240AEZ vs CA3177E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
9V/μs
-
Gain Bandwidth Product
4.5 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 pA
15 μA
Voltage - Input Offset
2 mV
100 mV
Current - Supply
8mA (x2 Channels)
3mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
4 V
30 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP