☰
CA3160AE
CA3160AE
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Rochester Electronics
Datasheet:   CA3160AE Datasheet
History Price: $13.78000
In Stock: 12625
CA3160AE vs CA358E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
10V/μs
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
190 kHz
-
Current - Input Bias
-
45 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
10mA
1.5mA
Current - Output / Channel
22 mA
40 mA
Voltage - Supply Span (Min)
5 V
3 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP