☰
CA3140T
CA3140T
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   CA3140T Datasheet
History Price: Active
In Stock: 36860
CA3140T vs CA3078E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
9V/μs
1.5V/μs
Gain Bandwidth Product
4.5 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
60 nA
Voltage - Input Offset
5 mV
1.3 mV
Current - Supply
4mA
100μA
Current - Output / Channel
40 mA
12 mA
Voltage - Supply Span (Min)
4 V
1.5 V
Voltage - Supply Span (Max)
36 V
12 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP