CA3140M96
CA3140M96
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Intersil
Datasheet:   CA3140M96 Datasheet
History Price: Obsolete
In Stock: 49800
CA3140M96 vs CA3493T
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
9V/μs
0.25V/μs
Gain Bandwidth Product
4.5 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
20 nA
Voltage - Input Offset
5 mV
300 μV
Current - Supply
4mA
2.3mA
Current - Output / Channel
40 mA
7 mA
Voltage - Supply Span (Min)
4 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8