CA3140M
CA3140M
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Intersil
Datasheet:   CA3140M Datasheet
History Price: Obsolete
In Stock: 37600
CA3140M vs CA3140AMZ96
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
9V/μs
9V/μs
Gain Bandwidth Product
4.5 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
10 pA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
4mA
4mA
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-50 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC