CA3140AT
CA3140AT
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   CA3140AT Datasheet
History Price: Active
In Stock: 13200
CA3140AT vs CA3160T
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
1
Output Type
-
-
Slew Rate
9V/μs
10V/μs
Gain Bandwidth Product
4.5 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
5 pA
Voltage - Input Offset
2 mV
6 mV
Current - Supply
4mA
10mA
Current - Output / Channel
40 mA
22 mA
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
36 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8