Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics CA3140AMZ96
CA3140AMZ96
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
CA3140AMZ96 Datasheet
History Price: $3.31000
In Stock: 32100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3140AMZ96 vs CA3280E
Part No
CA3140AMZ96
CA3280E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
2
Output Type
-
-
Slew Rate
9V/μs
125V/μs
Gain Bandwidth Product
4.5 MHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
1.8 μA
Voltage - Input Offset
2 mV
800 μV
Current - Supply
4mA
2mA (x2 Channels)
Current - Output / Channel
40 mA
410 μA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-50 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP