CA3140AMZ96
CA3140AMZ96
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3140AMZ96 Datasheet
History Price: $3.31000
In Stock: 32100
CA3140AMZ96 vs CA3177E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
9V/μs
-
Gain Bandwidth Product
4.5 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 pA
15 μA
Voltage - Input Offset
2 mV
100 mV
Current - Supply
4mA
3mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
4 V
30 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-50 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP