Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil CA3130M
CA3130M
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Intersil
Datasheet:
CA3130M Datasheet
History Price: Obsolete
In Stock: 41205
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3130M vs CA3440E
Part No
CA3130M
CA3440E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
30V/μs
-
Gain Bandwidth Product
15 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
5 pA
10 pA
Voltage - Input Offset
8 mV
-
Current - Supply
10mA
-
Current - Output / Channel
45 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
16 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP