☰
CA3130EX
CA3130EX
Active
Description:  IC CMOS 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3130EX Datasheet
History Price: Active
In Stock: 39675
CA3130EX vs CA3060E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
3
Output Type
-
-
Slew Rate
30V/μs
8V/μs
Gain Bandwidth Product
15 MHz
110 kHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
2.5 μA
Voltage - Input Offset
8 mV
1 mV
Current - Supply
10mA
850μA
Current - Output / Channel
45 mA
-
Voltage - Supply Span (Min)
5 V
36 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP