☰
CA3130BS
CA3130BS
Active
Description:  IC CMOS 1 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA3130BS Datasheet
History Price: $13.33000
In Stock: 12380
CA3130BS vs CA3140E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
30V/μs
9V/μs
Gain Bandwidth Product
15 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
10 pA
Voltage - Input Offset
8 mV
5 mV
Current - Supply
10mA
4mA
Current - Output / Channel
45 mA
40 mA
Voltage - Supply Span (Min)
5 V
4 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP