CA3080M-G
CA3080M-G
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 8SOIC
Manufacturer:  Rochester Electronics
Datasheet:   CA3080M-G Datasheet
History Price: $3.27000
In Stock: 5800
CA3080M-G vs CA3160AE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
1
1
Output Type
Push-Pull
-
Slew Rate
75V/μs
10V/μs
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
-
190 kHz
Current - Input Bias
2 μA
-
Voltage - Input Offset
400 μV
2 mV
Current - Supply
1mA
10mA
Current - Output / Channel
650 μA
22 mA
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
30 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP