CA3080AE-G
CA3080AE-G
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 8DIP
Manufacturer:  Rochester Electronics
Datasheet:   CA3080AE-G Datasheet
History Price: $3.89000
In Stock: 38100
CA3080AE-G vs CA3260AE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Transconductance
CMOS
Number of Circuits
1
2
Output Type
Push-Pull
-
Slew Rate
75V/μs
10V/μs
Gain Bandwidth Product
2 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
5 pA
Voltage - Input Offset
400 μV
2 mV
Current - Supply
1mA
9mA (x2 Channels)
Current - Output / Channel
650 μA
22 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
30 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP