☰
CA3078AS
CA3078AS
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA3078AS Datasheet
History Price: $1.47000
In Stock: 16560
CA3078AS vs CA3280E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
2
Output Type
-
-
Slew Rate
1.5V/μs
125V/μs
Gain Bandwidth Product
2 MHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
1.8 μA
Voltage - Input Offset
1.3 mV
800 μV
Current - Supply
100μA
2mA (x2 Channels)
Current - Output / Channel
6.5 mA
410 μA
Voltage - Supply Span (Min)
1.5 V
4 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP