☰
CA3078AS
CA3078AS
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA3078AS Datasheet
History Price: $1.47000
In Stock: 39430
CA3078AS vs CA30003
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
1.5V/μs
-
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
60 nA
-
Voltage - Input Offset
1.3 mV
-
Current - Supply
100μA
-
Current - Output / Channel
6.5 mA
-
Voltage - Supply Span (Min)
1.5 V
-
Voltage - Supply Span (Max)
30 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-